NEN-ISO 9022-6

Optics and photonics - Environmental test methods - Part 6: Dust

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 15
ICS Code (Optical equipment): 37.020
scope:

NEN-ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic devices), under equivalent conditions, for their ability to resist the influence of blowing dust. The purpose of testing is to investigate to what extent the optical, climatic, mechanical, chemical, and electrical (including electrostatic) performance characteristics of the specimen are affected by blowing dust, especially with a view to malfunctions of moving parts (such as sliding surfaces, bearings, contacts, operating controls, gears) or unacceptable wear of surfaces. This test is not intended to determine the wear resistance to coarse dust.

Document History

NEN-ISO 9022-6
March 1, 2015
Optics and photonics - Environmental test methods - Part 6: Dust
NEN-ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic devices),...
Advertisement