NEN-EN-IEC 61300-2-48

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-48: Tests - Temperature-humidity cycling

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device or closure to withstand variations in humidity and temperature that may occur during operation, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to heat and humidity followed by short-term freezing. In general terms, this test provides a high temperature to induce potential failures due to softening and expansion, a high humidity to encourage moisture absorption and swelling and a low temperature to facilitate ice formation, embrittlement and contraction. This test differs from other cyclic environmental tests, notably the damp heat cyclic test of IEC 61300-2-46 and the composite temperature-humidity cyclic test of 61300-2-21, by incorporating alternative levels of severity. This is achieved through a) a greater number of cycles; b) a greater cyclic temperature range; c) a decreased cyclic period.

Document History

NEN-EN-IEC 61300-2-48
June 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-48: Tests - Temperature-humidity cycling
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device or closure to withstand variations in humidity and temperature that may occur during operation,...
May 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-48: Tests - Temperature-humidity cycling
Provides a procedure for determining the suitability of a fibre optic device or closure to withstand variations in humidity and temperature that may occur during operation, storage and/or transport....
Advertisement