NEN-EN-ISO 12945-3
Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Textiles in general): | 59.080.01 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
NEN-EN-ISO 12945-3 describes a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable to most of woven and knitted fabrics, including napped fabrics (fleeces, inlay fabrics). This method is not applicable to fabrics which cannot tumble freely.
Document History
December 1, 2020
Textiles - Determination of fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method
This document specifies a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable to most...
July 1, 2014
Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method
NEN-EN-ISO 12945-3 describes a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable to...
NEN-EN-ISO 12945-3
December 1, 2012
Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method
NEN-EN-ISO 12945-3 describes a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable to...
June 1, 2006
Textiles - Determination of fabric propensity to surface fuzzing and to pilling - Part 3: Random tumble pilling method
This part of ISO 12945 describes a method for the determination of the resistance to pilling and change of appearance of textile fabrics using the random tumble pilling tester. This procedure is...