NEN-EN-ISO 14713

Protection against corrosion of iron and steel in structures - Zinc and aluminium coatings - Guidelines

inactive
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 88
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40
scope:

Constitutes guidelines containing general recommendations on the corrosion protection of iron and steel structures, including connections, by zinc or aluminium coatings. Particular reference is made to hot dip zinc coating and thermal spraying on hot-rolled steel or cold-formed steel but these recommendations also apply to other zinc coatings (electroplating, mechanical coating, sherardizing, etc.).

Document History

September 1, 1999
Protection against corrosion of iron and steel in structures - Zinc and aluminium coatings - Guidelines
Constitutes guidelines containing general recommendations on the corrosion protection of iron and steel structures, including connections, by zinc or aluminium coatings. Particular reference is made...
NEN-EN-ISO 14713
March 1, 1999
Protection against corrosion of iron and steel in structures - Zinc and aluminium coatings - Guidelines
Constitutes guidelines containing general recommendations on the corrosion protection of iron and steel structures, including connections, by zinc or aluminium coatings. Particular reference is made...
May 1, 1996
Protection against corrosion of iron and steel in structures - Metal coatings - Guidelines
Constitutes guidelines containing general recommendations on the corrosion protection of iron and steel structures, including connections, by zinc or aluminium coatings. Particular reference is made...
Advertisement