NEN-EN-ISO 14819-3

Traffic and Traveller Information (TTI) - TTI messages via traffic message coding - Part 3: Location referencing for ALERT C

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 46
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This standard primarily addresses the needs of RDS-TMC ALERT-C messages, which are ready for near-term implementation. However, the modular approach used here is intended to facilitate future extension of the location referencing rules to other traffic and travel messaging systems. The location referencing rules defined in this standard address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide TTI messages over mobile bearers (e.g. GSM, DAB) or via exchange protocols like DATEX. In particular, the rules address the Radio Data System;Traffic Message Channel (RDS-TMC), a means of providing digitally-coded traffic and travel information to travellers using a silent data channel (RDS) on FM radio stations, based on the ALERT-C protocol.

Document History

December 1, 2013
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic Message Channel (RDS-TMC) using ALERT-C (ISO 14819-3:2013)
ISO 14819 sets out ways of specifying places and positions in traffic and travel information messages, including RDS-TMC messages (the Radio Data System - Traffic Message Channel). It primarily...
August 1, 2011
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic message Channel (RDS-TMC) using ALERT-C
ISO 14819 sets out ways of specifying places and positions in traffic and travel information messages, including RDS-TMC messages (the Radio Data System - Traffic Message Channel). It primarily...
NEN-EN-ISO 14819-3
September 1, 2005
Traffic and Traveller Information (TTI) - TTI messages via traffic message coding - Part 3: Location referencing for ALERT C
This standard primarily addresses the needs of RDS-TMC ALERT-C messages, which are ready for near-term implementation. However, the modular approach used here is intended to facilitate future...
April 1, 2002
Traffic and Traveller Information (TTI) - TTI messages via traffic message coding - Part 3: Location referencing for Alert C
This standard primarily addresses the needs of RDS-TMC ALERT-C messages, which are ready for near-term implementation. However, the modular approach used here is intended to facilitate future...

References

Advertisement