NEN-EN-ISO 23278
Non-destructive testing of welds - Magnetic particle testing of welds - Acceptance levels
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
NEN-EN-ISO 23278 specifies acceptance levels for indications from imperfections in ferromagnetic steel welds detected by magnetic particle testing. The acceptance levels are primarily intended for use during manufacture examination. NOTE They can also be used for in-service inspection. The acceptance levels in this International Standard are based on detection capabilities that can be expected when using techniques specified in ISO 17638 and parameters recommended in Annex A. The acceptance levels can be related to welding standards, application standards, specifications or codes. Such a relationship is shown in ISO 17635 for ISO 5817. Acceptance levels for grouped indications are not covered by this International Standard.
Document History