NEN-ISO/IEC 29341-4-13
Information technology - UPnP device architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service template is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as RenderingControl.
Document History
NEN-ISO/IEC 29341-4-13
September 1, 2011
Information technology - UPnP device architecture - Part 4-13: Audio Video Device Control Protocol - Level 2 - Rendering Control Service
This service template is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as RenderingControl.
February 1, 2009
Information technology – UPnP Device Architecture – Part 4-13: Audio Video Device Control Protocol – Level 2 – Rendering Control Service
This service template is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as RenderingControl.