NEN-EN-ISO 11148-9
Hand-held non-electric power tools - Safety requirements - Part 9: Die grinders
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Pneumatic tools): | 25.140.10 |
| ICS Code (Other hand-held tools): | 25.140.99 |
scope:
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other accessories mounted on shanks. The die grinders can be powered by compressed air, hydraulic fluid or internal combustion engines and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer. This part of ISO 11148 is applicable to: - angle die grinders; - reciprocating files; - rotary files; - straight die grinders. This part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events relevant to die grinders when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of die grinders in potentially explosive atmospheres.
Document History