NEN-EN-ISO 1628-2

Plastics - Determination of viscosity number and limiting viscosity number - Part 2: Poly(vinyl chloride) resins

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies conditions for the determination of the reduced viscosity (also known as viscosity number) and K-value of PVC resins. It is applicable to resins in powder form which consist of homopolymers of the monomer vinyl chloride and copolymers, terpolymers, etc., of vinyl chloride with one or more other monomers, but where vinyl chloride is the main constituent.

Document History

January 1, 1999
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 2: Poly(vinyl chloride) resins
Specifies conditions for the determination of the reduced viscosity (also known as viscosity number) and K-value of PVC resins. It is applicable to resins in powder form which consist of homopolymers...
NEN-EN-ISO 1628-2
July 1, 1997
Plastics - Determination of viscosity number and limiting viscosity number - Part 2: Poly(vinyl chloride) resins
Specifies conditions for the determination of the reduced viscosity (also known as viscosity number) and K-value of PVC resins. It is applicable to resins in powder form which consist of homopolymers...
Advertisement