NEN-ISO/IEC/IEEE 80005-1
Utility connections in port - Part 1: High Voltage Shore Connection (HVSC) Systems - General requirements
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | active |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
For a variety of reasons, including environmental considerations, it is becoming an increasingly common requirement for ships to shut down ship generators and to connect to shore power for as long as practicable during stays in port. The scenario of receiving electrical power and other utilities from shore is historically known as "cold ironing". The intention of this standard is to define requirements that support, with the application of suitable operating practices, efficiency and safety of connections by compliant ships to compliant high-voltage shore power supplies through a compatible shore to ship connection.This part of IEC 80005 describes high voltage shore connection (HVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This standard is applicable to the design, installation and testing of HVSC systems and addresses: • HV shore distribution systems; • shore-to-ship connection and interface equipment; • transformers/reactor
Document History