NEN-EN 622-5

Fibreboards - Specifications - Part 5: Requirements for dry process boards (MDF)

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 16
ICS Code (Fibre and particle boards): 79.060.20
scope:

This European Standard specifies the requirements for dry process boards (MDF) as defined in EN 316. The values listed in this European Standard relate to product properties but they are not characteristic values to be used in design calculations.

Document History

November 1, 2009
Fibreboards - Specifications - Part 5: Requirements for dry process boards (MDF)
This European Standard specifies the requirements for dry process boards (MDF) as defined in EN 316. The values listed in this European Standard relate to product properties but they are not...
July 1, 2008
Fibreboards - Specifications - Part 5: Requirements for dry process boards (MDF)
This European Standard specifies the requirements for dry process boards (MDF) as defined in EN 316. The values listed in this European Standard relate to product properties but they are not...
July 1, 2006
Fibreboards - Specifications - Part 5: Requirements for dry process boards (MDF)
This European Standard specifies the requirements for dry process boards (MDF) as defined in EN 316. The values listed in this European Standard relate to product properties but they are not...
NEN-EN 622-5
April 1, 2004
Fibreboards - Specifications - Part 5: Requirements for dry process boards (MDF)
This European Standard specifies the requirements for dry process boards (MDF) as defined in EN 316. The values listed in this European Standard relate to product properties but they are not...
June 1, 1997
Fibreboards - Specifications - Part 5: Requirements for dry process boards (MDF)
Specifies the requirements for dry process boards (MDF) as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be used in...
April 1, 1993
Fibreboards - Specifications - Part 5: Requirements for loadbearing boards for use in humid conditions
Specifies the requirements for dry process boards (MDF) as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be used in...
Advertisement