NEN-EN-ISO 787-15
General methods of tests for pigments and extenders - Part 15: Comparison of resistance to light of coloured pigments of similar types
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
Describes two methods of exposure. In method A, the material is exposed under glass to natural light. In method B, the material is exposed to direct artificial light. The test sample and the agreed reference pigment are each dispersed in the same agreed binder. The dispersions are applied to a substrate and dried; they are then exposed to natural daylight with protection from rain (method A) or to artificial light (method B) under specified conditions. The resistance to light is assessed by comparing the change in colour of the test sample to that of the agreed reference pigment.
Document History