NEN - NPR-ISO/TR 9953
Earth-moving machinery - Warning devices for slow-moving machines - Ultrasonic and other systems
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
Describes a method for evaluating the performance of a monitoring system, the minimum monitoring range behind the machine during rearward movement, the optical and audible information to the operator, and the self-testing properties of the system. It is applicable to machines as defined in ISO 6165, with an operating speed of up to 5 km/h, and having visibility restrictions in accordance with ISO 5006-2, visibility category III at field of view and at visual field.
Document History