NEN-ISO 24614-2
Language resource management - Word segmentation of written texts - Part 2: Word segmentation for Chinese, Japanese and Korean
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Writing and transliteration): | 01.140.10 |
scope:
The basic concepts and general principles of word segmentation as defined in ISO 24614-1 apply to Chinese, Japanese and Korean. Text needs to be segmented into tokens, words, phrases or some other types of smaller textual units in order to perform certain computational applications on language resources, such as natural language processing, information retrieval (IR) and machine translation (MT). This part of ISO 24614 is restricted to the segmentation of a text into words or other word segmentation units (WSUs). This task is distinct from morphological or syntactic analysis per se, although it greatly depends on morphosyntactic analysis. It is also different from the task of laying out a framework for constructing a lexicon and identifying its lexical entries, namely lemmas and lexemes. The frameworks for the latter tasks are provided by ISO 24611, ISO 24613 and ISO 24615. The main objective of this part of ISO 24614 is to specify rules for delineating WSUs for Chinese, Japanese and Korean. Some rules are common to all three languages, though each language also has its own distinct rules for identifying WSUs. The common features are discussed in Clause 5, then the distinct rules are laid out in Clause 6 for Chinese, Clause 7 for Japanese and Clause 8 for Korean.
Document History