NEN-ISO/IEC 11179-5

Information technology - Metadata registries (MDR) - Part 5: Naming principles

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 35
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 11179-5 provides instruction for naming of the following items, as defined in ISO/IEC 11179-3: concept, data element concept, conceptual domain, data element, and value domain. This part of ISO/IEC 11179 describes naming in a metadata registries (MDR); includes principles and rules by which naming conventions can be developed; and provides examples of naming conventions.

Document History

NEN-ISO/IEC 11179-5
April 1, 2015
Information technology - Metadata registries (MDR) - Part 5: Naming principles
NEN-ISO/IEC 11179-5 provides instruction for naming of the following items, as defined in ISO/IEC 11179-3: concept, data element concept, conceptual domain, data element, and value domain. This part...
October 1, 2005
Information technology - Metadata registries (MDR) - Part 5: Naming and identification principles
This part of ISO/IEC 11179 provides instruction for naming and identification of the following administered items: data element concept, conceptual domain, data element, and value domain. It...
Advertisement