NEN-EN-ISO 8497

Thermal insulation - Determination of steady-state thermal transmission properties of thermal insulation for circular pipes

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 28
ICS Code (Heat recovery. Thermal insulation): 27.220
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

Specifies appartus performance requirements, but does not specify apparatus design. Applies to circular pipes, generally operating at temperatures above ambient. The type of specimen, temperatures and test conditions to which the standard applies are specified in the standard in detail.

Document History

NEN-EN-ISO 8497
February 1, 1997
Thermal insulation - Determination of steady-state thermal transmission properties of thermal insulation for circular pipes
Specifies appartus performance requirements, but does not specify apparatus design. Applies to circular pipes, generally operating at temperatures above ambient. The type of specimen, temperatures...
Advertisement