NEN-EN-IEC 60044-5

Instrument transformers - Part 5: Capacitor voltage transformers

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 160
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are intended to supply a low voltage for measurement, control and protective functions. The capacitor voltage transformer can be equipped with or without carrier-frequency accessories for power line carrier-frequency (PLC) application at carrier frequencies from 30 kHz to 500 kHz.

Document History

NEN-EN-IEC 60044-5
November 1, 2004
Instrument transformers - Part 5: Capacitor voltage transformers
This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are...

References

Advertisement