NEN - NPR-ISO/TR 22100-3

Safety of machinery - Relationship with ISO 12100 - Part 3: Implementation of ergonomic principles in safety standards

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 49
ICS Code (Standardization. General rules): 01.120
ICS Code (Safety of machinery): 13.110
ICS Code (Ergonomics): 13.180
scope:

NPR-ISO/TR 22100-3 describes the main ergonomic risk factors influencing the safety of machinery and gives a framework for incorporating them into the design of machines by the integration of important ergonomic principles relating to: - avoiding stressful postures and movements during use of the machine; - designing machines, and more especially hand-held and mobile machines, which can be operated easily; - avoiding as far as possible noise, vibration, thermal effects; The approach is based on ISO 12100 with its iterative process to identify significant hazards and reduce risks. Relevant steps of this iterative process have been adapted to include ergonomic principles, and practical guidance is given to apply standards dealing with ergonomics which are relevant for machinery design. This document is intended for use by standards writers and designers of machinery. It can be used when no relevant C-type standards are available.

Document History

NPR-ISO/TR 22100-3
October 1, 2016
Safety of machinery - Relationship with ISO 12100 - Part 3: Implementation of ergonomic principles in safety standards
NPR-ISO/TR 22100-3 describes the main ergonomic risk factors influencing the safety of machinery and gives a framework for incorporating them into the design of machines by the integration of...
Advertisement