NEN-EN 50117-2-4
Coaxial cables - Part 2-4: Sectional specification for cables used in cabled distrbution networks - Indoor drop cables for systems operating at 5 MHz - 3000 MHz
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification.This specification applies to indoor drop cables for use in cabled distribution systems operating at temperature between -40 °C and +70 °C 1) and at frequencies between 5 MHz and 3 000 MHz and complying with the requirements of EN 50083. The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical, environmental and fire performance of the cables.
Document History