NEN-EN-IEC 61753-062-6

Fibre optic interconnecting devices and passive components performance standard - Part 062-6: Non-connectorized single-mode fibre optic pigtailed isolators for category O - Uncontrolled environment and sequential test

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic isolator must satisfy in order to be categorized as meeting the requirements of isolator devices used in outside plant environments. The requirements cover non-connectorized single-mode fibre optic pigtailed isolators for category O used in an uncontrolled environment and a sequential test.

Document History

NEN-EN-IEC 61753-062-6
January 1, 2008
Fibre optic interconnecting devices and passive components performance standard - Part 062-6: Non-connectorized single-mode fibre optic pigtailed isolators for category O - Uncontrolled environment and sequential test
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic isolator must satisfy in order to be categorized as meeting the requirements of...
Advertisement