NEN-ISO/IEC 30106-3

Information technology - Object oriented BioAPI - Part 3: C# implementation

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 69
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 30106-3 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this part of ISO/IEC 30106 will be maintained with ISO/IEC 30106-2 (Java implementation). In spite of the differences in actual parameters passed between functions, the names and interface structure are the same.

Document History

NEN-ISO/IEC 30106-3
May 1, 2016
Information technology - Object oriented BioAPI - Part 3: C# implementation
NEN-ISO/IEC 30106-3 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this...
Advertisement