NEN-EN-ISO 14509-3

Small craft - Airborne sound emitted by powered recreational craft - Part 3: Sound assessment using calculation and measurement procedures

active, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 26
ICS Code (Small craft): 47.080
ICS Code (Noise emitted by means of transport): 17.140.30
scope:

This part of ISO 14509 specifies the procedures to assess sound emission of powered mono hull recreational craft of up to 24 m length with a Froude number greater than 1,1. It is not applicable for personal watercraft (PWC). This part of ISO 14509 specifies the determination of the A-weighted sound pressure level by combining a calculation method, given in Annex A and a measurement method.

Document History

NEN-EN-ISO 14509-3
August 1, 2009
Small craft - Airborne sound emitted by powered recreational craft - Part 3: Sound assessment using calculation and measurement procedures
This part of ISO 14509 specifies the procedures to assess sound emission of powered mono hull recreational craft of up to 24 m length with a Froude number greater than 1,1. It is not applicable for...
January 1, 2008
Small craft - Airborne sound emitted by powered recreational craft - Part 3: Sound assessment using calculation and measurement procedures
This part of ISO 14509 specifies the procedures to assess sound emission of powered mono hull recreational craft of up to 24 m length with a Froude number greater than 1,1. It is not applicable for...
Advertisement