NEN-ISO 23274-1

Hybrid-electric road vehicles - Exhaust emissions and fuel consumption measurements - Part 1: Non-externally chargeable vehicles

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 34
ICS Code (Electric road vehicles): 43.120
scope:

This part of ISO 23274 specifies a chassis dynamometer test procedure to measure the exhaust emissions and the electric energy and fuel consumption for the vehicles. This part of ISO 23274 applies to vehicles with the following characteristics: - the vehicle is classified as passenger cars or light duty trucks, as defined in each regional annex; - the nominal energy of the rechargeable energy storage system (RESS) is at least 2 % of the total energy consumption over an applicable driving test (ADT); - internal combustion engine (ICE) only using liquid fuels (for example, gasoline and diesel fuel). This part of ISO 23274 proposes procedures for correcting the measured emissions and fuel consumption of hybrid electric vehicles (HEVs), in order to obtain the values when the battery state of charge (SOC) of the RESS does not remain the same between the beginning and the end of an ADT. It can also be applied to measurement procedures for exhaust emissions and fuel consumption of externally chargeable HEVs when a vehicle is not externally charged and operated only in the charge sustaining (CS) state, as described in ISO 23274-2.

Document History

NEN-ISO 23274-1
January 1, 2013
Hybrid-electric road vehicles - Exhaust emissions and fuel consumption measurements - Part 1: Non-externally chargeable vehicles
This part of ISO 23274 specifies a chassis dynamometer test procedure to measure the exhaust emissions and the electric energy and fuel consumption for the vehicles. This part of ISO 23274 applies to...
Advertisement