NEN 10169-7
Radio-frequency connectors - Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with bayonet lock - Characteristic impedance 50 ohms (Type C)
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
Concerns patterns for connectors which are for medium power, quick disconnect applications and may preferably be used with r.f. cables 96 IEC 50-7 of IEC Publication 196-2. Explains the type designation and specifies ratings, climatic categories, and dimensions. Describes gauges and reference connectors, gives a survey of patterns and indicates the outline dimensions. Concludes with a schedule for type tests. Should be used in conjunction with IEC Publication 169-1.
Document History