NEN-EN 10235

Metallic materials - Tube - Flanging test

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 8
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation during flange formation. It is intended that the standard should be applicable to tubes having an outside diameter not greater than 150 mm and a wall thickness not greater than 10 mm. The range of diameters or wall thicknesses for which this European standard is applicable could be more exactly specified in the relevant product standard.

Document History

May 1, 1994
Metallic materials - Tube - Flanging test
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation during flange formation. It is intended that the standard should be...
NEN-EN 10235
May 1, 1994
Metallic materials - Tube - Flanging test
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation during flange formation. It is intended that the standard should be...

References

Advertisement