NEN-EN 12139
Surface active agents - Determination of the total polyethylene glycol content of non-ionic surface active agents (EO adducts) by HPLC/GPC
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
Specifies a method for the determination of the total polyethlene glycol (PEG) content of aromatic and aliphatic nonionic surfactants of the type R-(O-C2H4)-OH,p is the mean ethylene oxide (EO) value to be determined if these substances are present in quantities of not less than approximately 0,1% by weight. The method detects all polyethylene glycol from diethylene flycol upwards. Monomeric ethylene glycol cannot be determined. The method is applicable up to a degree of ethoxylation of at least 25 for products which are soluble in an 80/20 (v/v) mixture of methanol and water. Long-chain products with a low degree of ethoxylation, e.g. tallow alcohol+ 5 EO, are not soluble, and require an amended preliminary treatment.
Document History