NEN-EN 13245-2
Plastics - Unplasticized poly(vinyl chloride) (PVC-U) profiles for building applications - Part 2: PVC-U profiles and PVC-UE profiles for internal and external wall and ceiling finishes
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
This European Standard specifies the health and safety requirements for unplasticized poly(vinyl chloride) (PVC-U) profiles and cellular unplasticized poly(vinyl chloride) (PVC-UE) profiles for interior and exterior wall and ceiling finishes. It also specifies methods for the evaluation of conformity of the products to the requirements, and includes requirements for their marking. The products are intended for use as wall and ceiling finishes for internal and external applications according to the manufacturer's specifications, which may include specifications for the fixings. Profiles for the management of electrical power cables, communication cables and power track systems used for the distribution of electrical power, roofline products (fascia and soffit) including guttering, internal trim profiles including window boards and profiles for windows or doors are not covered by this European Standard.1)
Document History