NEN-EN 13367

Ceramic machines - Safety - Transfer platforms and cars

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 33
ICS Code (Equipment for the glass and ceramics industries): 81.100
scope:

This European Standard applies for the design, installation and commissioning of transfer platforms and cars and ancillary devices for the process related transport of ceramic material on rails. The rails, which are considered to be horizontal and the movement of vehicles in equipment and machinery connected with the process related transport such as kilns, dryers, collector scaffolds, machinery for loading and unloading are also covered. This European Standard deals with all significant hazards, hazardous situations and events relevant to transfer platforms and cars, when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4). Noise is not a significant hazard. This document deals with the preventive measures to minimise these hazards which can arise during commissioning, the operation and maintenance.

Document History

December 1, 2009
Ceramic machines - Safety - Transfer platforms and cars
A description is not available for this item.
October 1, 2008
Ceramic machines - Safety - Transfer platforms and cars
This European Standard applies for the design, installation and commissioning of transfer platforms and cars and ancillary devices for the process related transport of ceramic material on rails. The...
June 1, 2008
Ceramic machines - Safety - Transfer platforms and cars
This European Standard applies for the design, installation and commissioning of transfer platforms and cars and ancillary devices for the process related transport of ceramic material on rails. The...
NEN-EN 13367
May 1, 2005
Ceramic machines - Safety - Transfer platforms and cars
This European Standard applies for the design, installation and commissioning of transfer platforms and cars and ancillary devices for the process related transport of ceramic material on rails. The...
October 1, 1998
Ceramic machines - Safety - Transfer platforms and cars
This European Standard applies for the design, installation and commissioning of transfer platforms and cars and ancillary devices for the process related transport of ceramic material on rails. The...

References

Advertisement