NEN-EN 13411-4

Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 28
ICS Code (Other iron and steel products): 77.140.99
scope:

This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2002; EN 12385-6:2004; EN 12385-7:2002; EN 12385-8:2002; EN 12385-9:2002 and EN 12385-10:2003+A1:2008. The European Standard is applicable only to those requirements that ensure that the socketing is strong enough to withstand a force of at least 100 % of the minimum breaking force of the rope (i.e. socket termination efficiency factor KT = 1,0). Socketing by the methods and materials described in this standard are for use within the temperature limits given in normative Annex E. This European Standard deals with all significant hazards, hazardous situations and events relevant to metal and resin socket terminations, when they are used as intended and under conditions of misuse which are reasonably foreseeable (see Clause 4). This second edition incorporates both technical and editorial amendments, with the following main changes made with respect to the previous edition: - enhance approved socket dimension criteria negating need for type testing and move data into informative Annex F; - add definition for 'socketing manufacturer'; - re-draft hazards clause; - re-draft standard in accordance with rules of ISO/IEC Directives, Part 2 and CEN Guide 414.

Document History

January 1, 2022
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This document specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2021; EN 12385-6:2004; EN...
April 1, 2019
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This document specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008, EN 12385-5:2002, EN 12385-6:2004, EN...
NEN-EN 13411-4
April 1, 2011
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2002; EN 12385-6:2004;...
April 1, 2009
Terminations for steel wire ropes - Safety - Part 4: Metal resin socketing
This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2002; EN 12385-6:2004;...
November 1, 2008
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes conforming to EN 12385 parts 4 to 10. The standard covers only those...
March 1, 2002
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
Specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes conforming to EN 12285 parts 4 to 10. Covers only those requirements that ensure that the socketing is...
January 1, 1999
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
Specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes conforming to EN 12285 parts 4 to 10. Covers only those requirements that ensure that the socketing is...

References

Advertisement