NEN-EN 13490

Mechanical vibration - Industrial trucks - Laboratory evaluation of operator seat vibration

inactive
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 20
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Industrial trucks): 53.060
scope:

Is applicable to operator seats used on industrial trucks as defined in ISO 5053 irrespective of power supply, type of equipment, lifting mechanism and tyres. It also applies to seats for other trucks not covered by ISO 5053, e.g. variable-reach trucks and low-lift order picking trucks. Specifies, in accordance with EN 30326-1, a laboratory method for measuring and evaluating the effectiveness of the seat suspension in reducing the vertical whole-body vibration transmitted to the operator of industrial trucks at frequencies between 1 Hz and 20 Hz.

Document History

February 1, 2009
Mechanical vibration - Industrial trucks - Laboratory evaluation and specification of operator seat vibration
This European Standard is applicable to operator seats used on industrial trucks as defined in ISO 5053:1987 irrespective of power supply, type of equipment, lifting mechanism and tyres. It also...
November 1, 2001
Mechanical vibration - Industrial trucks - Laboratory evaluation of operator seat vibration
Is applicable to operator seats used on industrial trucks as defined in ISO 5053 irrespective of power supply, type of equipment, lifting mechanism and tyres. It also applies to seats for other...
NEN-EN 13490
April 1, 1999
Mechanical vibration - Industrial trucks - Laboratory evaluation of operator seat vibration
Is applicable to operator seats used on industrial trucks as defined in ISO 5053 irrespective of power supply, type of equipment, lifting mechanism and tyres. It also applies to seats for other...

References

Advertisement