NEN-EN 13547

Industrial valves - Copper alloy ball valves

inactive
Organization: NEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 25
ICS Code (Ball and plug valves): 23.060.20
scope:

This document applies to copper alloy ball valves for general use having, flanged, threaded, capillary or compression or loose nut/union body ends. This document does not apply to copper alloy ball valves for drinking water applications. This document specifies the design and performance requirements including materials, pressure/temperature ratings for the shell and body seats, dimensions, test procedures and marking. For some specific fields of application, for example gas, valves to this document can be used provided the requirements of the relevant performance standards are met. Approval by the relevant regulatory body may be required. The range of nominal sizes is DN 6 to DN 300 and of nominal diameters 6 mm to 110 mm The range of pressure designations covered is PN 6 ; PN 10 ; PN 16 ; PN 20 ; PN 25 ; PN 32 ; PN 40 ; PN 63 ; Class 150 and Class 300. For the applicability of each nominal size/diameter and each pressure designation to the different types of valve end, see 4.1.

Document History

October 1, 2013
Industrial valves - Copper alloy ball valves
This European Standard applies to copper alloy ball valves for general use having, flanged, threaded, capillary or compression or loose nut/union body ends. This European Standard does not apply to...
NEN-EN 13547
January 1, 2003
Industrial valves - Copper alloy ball valves
This document applies to copper alloy ball valves for general use having, flanged, threaded, capillary or compression or loose nut/union body ends. This document does not apply to copper alloy ball...
May 1, 1999
Industrial valves - Copper alloy ball valves
This document applies to copper alloy ball valves for general use having, flanged, threaded, capillary or compression or loose nut/union body ends. This document does not apply to copper alloy ball...

References

Advertisement