NEN-EN 13752
Products used for treatment of water intended for human consumption - Manganese dioxide
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Chemicals for purification of water): | 71.100.80 |
scope:
This European Standard is applicable to manganese dioxide used for treatment of water intended for human consumption. It describes the characteristics of manganese dioxide and specifies the requirements and the corresponding test methods for manganese dioxide. It gives information on its use in water treatment. This standard is not applicable to manganese dioxide with purity ranging from 85 % to 90 % and bulk density loose greater than 1850 kg/m3.
Document History