NEN-EN 13906-1

Cylindrical helical springs made from round wire or bar - Calculation and design - Part 1: Compression springs

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 37
ICS Code (Springs): 21.160
scope:

Specifies the calculation and design of cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant diameter with values according to table 1, and in respect of which the principal loading is applied in the direction of the spring axis.

Document History

July 1, 2013
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1 : Compression springs
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant...
NEN-EN 13906-1
April 1, 2002
Cylindrical helical springs made from round wire or bar - Calculation and design - Part 1: Compression springs
Specifies the calculation and design of cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant diameter with values according to table 1, and...
Advertisement