NEN-EN 14035-28

Fireworks - Part 28: Roman candles - Specification and test methods

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 43
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are classified as Roman candles in categories 2 and 3 in EN 14035-2. It is not applicable to Roman candles containing pyrotechnic composition which includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; - white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 ìm.

Document History

November 1, 2006
Fireworks - Part 28: Roman candles - Specification and test methods
A description is not available for this item.
NEN-EN 14035-28
August 1, 2004
Fireworks - Part 28: Roman candles - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are...
April 1, 2002
Fireworks - Part 28: Roman candles - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are...

References

Advertisement