NEN-EN 14118-1

Reinforcement - Specifications for textile glass mats (chopped strand and continuous filament mats) - Part 1: Designation

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 10
ICS Code (Textile glass materials): 59.100.10
scope:

This European Standard establishes a method of designation for chopped strand and continuous filament mats made from textile glass strands, which may be used as the basis for specifications. This designation system is for chopped strand and continuous filament mats used for the reinforcement of plastics and hydraulic matrices. It does not apply to mats made from staple fibres, nor to mechanical nor stitched bonded materials nor to veils. It is not intended to imply that mats having the same designation give necessarily the same performance. Nor is the designation system intended to cover all the characteristics of mats. This standard does not give engineering data, performance data or data which may be required to specify chopped strand and continuous filament mats for a particular application or method of processing. If such additional properties are required they shall be determined in accordance with the test methods specified in EN 14118-2.

Document History

NEN-EN 14118-1
March 1, 2003
Reinforcement - Specifications for textile glass mats (chopped strand and continuous filament mats) - Part 1: Designation
This European Standard establishes a method of designation for chopped strand and continuous filament mats made from textile glass strands, which may be used as the basis for specifications. This...
April 1, 2001
Reinforcement - Specification for textile glass mats (chopped strand and continuous filament mats) - Part 1: Designation
This European Standard establishes a method of designation for chopped strand and continuous filament mats made from textile glass strands, which may be used as the basis for specifications. This...
Advertisement