NEN-EN 14291

Foam producing solutions for leak detection on gas installations

active, Most Current
Organization: NEN
Publication Date: 1 November 2004
Status: active
Page Count: 13
ICS Code (Other pipeline components): 23.040.99
scope:

This document specifies requirements and test methods of foam producing solutions for leak detection (hereafter called leak detection solution) used for leak detection of combustible gases of the 1st family (town gas), 2nd family (natural gas), and 3rd family (liquefied petroleum gases (LPG)) (see EN 437) within the temperature range of -15 °C or 0 °C to 50 °C. It is applicable for leak detection solutions, which are delivered as ready to use solutions, e.g. in spray cans.

Document History

NEN-EN 14291
November 1, 2004
Foam producing solutions for leak detection on gas installations
This document specifies requirements and test methods of foam producing solutions for leak detection (hereafter called leak detection solution) used for leak detection of combustible gases of the 1st...
November 1, 2001
Foam producing solutions for leak detection on gas installation
This document specifies requirements and test methods of foam producing solutions for leak detection (hereafter called leak detection solution) used for leak detection of combustible gases of the 1st...
Advertisement