NEN-EN 15664-2

Influence of metallic materials on water intended for human consumption - Dynamic rig test for assessment of metal release - Part 2: Test waters

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 13
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This European Standard defines the requirements for test waters used in the dynamic test rig defined in EN 15664-1. This document specifies test water(s) when the test procedure is used to: a) assess a material for approval as a reference material for a category of materials; b) assess a material for approval by way of comparative testing; c) obtain data on the interaction of local water with a material.

Document History

NEN-EN 15664-2
March 1, 2010
Influence of metallic materials on water intended for human consumption - Dynamic rig test for assessment of metal release - Part 2: Test waters
This European Standard defines the requirements for test waters used in the dynamic test rig defined in EN 15664-1. This document specifies test water(s) when the test procedure is used to: a) assess...
February 1, 2008
Influence of metallic materials on water intended for human consumption - Dynamic rig test for assessment of metal release - Part 2: Test waters
This European Standard defines the requirements for test waters used in the dynamic test rig defined in EN 15664-1. This document specifies test water(s) when the test procedure is used to: a) assess...
Advertisement