NEN-EN 15612/A1
Railway applications - Braking - Brake pipe accelerator valve
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
October 1, 2010
Railway applications - Braking - Brake pipe accelerator valve
This European Standard is applicable to brake pipe accelerator valves designed to vent the brake pipe of railway vehicles when an emergency brake application is initiated, without taking the type of...
NEN-EN 15612/A1
June 1, 2010
Railway applications - Braking - Brake pipe accelerator valve
A description is not available for this item.
December 1, 2008
Railway applications - Braking - Brake pipe accelerator valve
This European Standard is applicable to brake pipe accelerator valves designed to vent the brake pipe of railway vehicles when an emergency brake application is initiated, without taking the type of...
January 1, 2007
Railway applications - Braking - Brake pipe accelerator valve
This European Standard is applicable to brake pipe accelerator valves designed to vent the brake pipe of railway vehicles when an emergency brake application is initiated, without taking the type of...