NEN-EN 15698-1

District heating pipes - Preinsulated bonded twin pipe systems for directly buried hot water networks - Part 1: Twin pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 19
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This European Standard for District Heating Twin Pipes, specifies requirements and test methods for straight lengths of prefabricated thermally insulated pipe-in-pipe assemblies for directly buried hot water networks, comprising two steel service pipes from DN 15 to DN 250, rigid polyurethane foam insulation and one cylindrical outer casing of polyethylene. The pipe assembly may also include the following additional elements: Measuring wires, spacers and diffusion barriers. This standard applies only to insulated twin pipe assemblies, for continuous operation with hot water at various temperatures up to 120 °C and occasionally with a peak temperature up to 140 °C. The estimation of expected thermal life with continuous operation at various temperatures is outlined in Annex B of EN 253.

Document History

July 1, 2023
District heating pipes - Bonded twin pipe systems for directly buried hot water networks - Part 1: Factory made twin pipe assembly of steel service pipes, polyurethane thermal insulation and one casing of polyethylene
This document specifies requirements and test methods for straight lengths of factory made thermally insulated bonded twin pipe assemblies for directly buried hot water networks in accordance with EN...
October 1, 2019
District heating pipes - Bonded twin pipe systems for directly buried hot water networks - Part 1: Factory made twin pipe assembly of steel service pipes, polyurethane thermal insulation and one casing of polyethylene
This document specifies requirements and test methods for straight lengths of factory made thermally insulated bonded twin pipe assemblies for directly buried hot water networks in accordance with EN...
February 1, 2018
District heating pipes - Bonded twin pipe systems for directly buried hot water networks - Part 1: Factory made twin pipe assembly of steel service pipe, polyurethane thermal insulation and a casing of polyethylene
This document specifies requirements and test methods for straight lengths of factory made thermally insulated bonded twin pipe assemblies for directly buried hot water networks in accordance with...
March 1, 2009
District heating pipes - Preinsulated bonded twin pipe systems for directly buried hot water networks - Part 1: Twin pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene
This European Standard for District Heating Twin Pipes, specifies requirements and test methods for straight lengths of prefabricated thermally insulated pipe-in-pipe assemblies for directly buried...
NEN-EN 15698-1
August 1, 2007
District heating pipes - Preinsulated bonded twin pipe systems for directly buried hot water networks - Part 1: Twin pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene
This European Standard for District Heating Twin Pipes, specifies requirements and test methods for straight lengths of prefabricated thermally insulated pipe-in-pipe assemblies for directly buried...
Advertisement