NEN-EN 16432-1

Railway applications - Ballastless track systems - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 35
ICS Code (Construction of railways): 93.100
scope:

NEN-EN 16432-1 defines the general requirements concerning the design of ballastless track systems. It does not include any requirements for inspecting, maintaining, repairing and replacing ballastless track systems during operation. This European Standard is applicable to all railway applications up to 250 kN axle load. The requirements of this standard apply to: - plain line track, switches and crossings and rail expansion joints; - various substructures like embankments and cuttings, tunnels, bridges or similar, with or without floating slabs; - transitions between different substructures; - transitions between different ballastless track systems; - transitions between ballasted and ballastless track systems.

Document History

July 1, 2017
Railway applications - Ballastless track systems - Part 1: General requirements
NEN-EN 16432-1 defines the general requirements concerning the design of ballastless track systems. It does not include any requirements for inspecting, maintaining, repairing and replacing...
NEN-EN 16432-1
February 1, 2017
Railway applications - Ballastless track systems - Part 1: General requirements
NEN-EN 16432-1 defines the general requirements concerning the design of ballastless track systems. It does not include any requirements for inspecting, maintaining, repairing and replacing...
April 1, 2015
Railway applications - Ballastless track systems - Part 1: General requirements
This European Standard defines the general requirements concerning the design and acceptance of ballastless track systems. It does not include any requirements for inspecting, maintaining, repairing...
May 1, 2012
Railway applications - Ballastless track systems - Part 1: General requirements
This European Standard defines the general requirements concerning the design and acceptance of ballastless track systems. It does not include any requirements for inspecting, maintaining, repairing...

References

Advertisement