NEN-EN 16722

Industrial valves - End-to-end and centre-to-end dimensions for valves with screwed ends

inactive
Organization: NEN
Publication Date: 1 April 2014
Status: inactive
Page Count: 21
ICS Code (Valves in general): 23.060.01
scope:

NEN-EN 16722 specifies the end-to-end and centre-to-end dimensions for valves with threaded ends with connecting dimensions in compliance with EN ISO 228-1 or EN 10226-1, used in PN and Class designated piping systems. The range of PN is: - PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400. The range of Class is: - Class 150, Class 300, Class 600, Class 900, Class 1 500, Class 2 500. The range of nominal size is: - DN 4; DN 6; DN 8; DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100.

Document History

October 1, 2015
Industrial valves - End-to-end and centre-to-end dimensions for valves with threaded ends
NEN-EN 16722 specifies the end-to-end and centre-to-end dimensions for valves with threaded ends with connecting dimensions in compliance with EN ISO 228-1 or EN 10226-1, used in PN and Class...
NEN-EN 16722
April 1, 2014
Industrial valves - End-to-end and centre-to-end dimensions for valves with screwed ends
NEN-EN 16722 specifies the end-to-end and centre-to-end dimensions for valves with threaded ends with connecting dimensions in compliance with EN ISO 228-1 or EN 10226-1, used in PN and Class...
Advertisement