NEN-EN 16840
Inland navigation vessels - Electrical shore connection, three-phase current 400 V, 50 Hz, at least 250 A
| Organization: | NEN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
| ICS Code (Construction of waterways, ports and dykes): | 93.140 |
scope:
NEN-EN 16840 specifies requirements relating to electrical installations for the supply of electrical power (three-phase AC - 400 V, 50 Hz and with a rated current of at least 250 A) to vessels in port. Annex A stipulates general and safety requirements relating to the shore-based section of the electrical shore connection. Annex B stipulates general and safety requirements relating to the shore-based connecting cables and to the on-board section of the electrical shore connection. Annex C contains information concerning the dimensioning of shore-based connecting cables. The requirements according to the HD 60364 and HD 384 series of standards generally apply to shore-based low-voltage equipment.
Document History