NEN-EN 16666

Self-propelled agricultural machines - Road safety - Basic requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 8
ICS Code (Equipment for storage, preparation and distribution of fertilizers): 65.060.25
scope:

This European Standard specifies the road safety requirements for self-propelled agricultural machines. It applies to self-propelled machines which exceed a maximum design speed of 6 km/h running on tyres or endless tracks and which may be required to travel occasionally on the public road network. This document is not applicable to self-propelled agricultural machines: - consisting of machines mounted on a chassis of motor vehicles; - which are manufactured before the date of publication of this document by CEN.

Document History

NEN-EN 16666
October 1, 2013
Self-propelled agricultural machines - Road safety - Basic requirements
This European Standard specifies the road safety requirements for self-propelled agricultural machines. It applies to self-propelled machines which exceed a maximum design speed of 6 km/h running on...
Advertisement