NEN-EN 16900

Fast pyrolysis bio-oils for industrial boilers - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2015
Status: inactive
Page Count: 16
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN 16900 specifies requirements and test methods for fast pyrolysis bio-oils for boiler use at industrial scale (>1 MW thermal capacity), not for domestic use. Two different grades are specified. It is recommended to draw attention to differences especially in those properties, which can have an effect on the required flue gas treatment system, such as ash, nitrogen, and sulfur content. National and local regulations determine the requirements for flue gas treatment system. In addition to the quality requirements and test methods for fast pyrolysis bio-oils, further instructions on storage (Annex A), sampling, and materials compatibility (Annex B) are given.

Document History

March 1, 2017
Fast pyrolysis bio-oils for industrial boilers - Requirements and test methods
NEN-EN 16900 specifies requirements and test methods for fast pyrolysis bio-oils for boiler use at industrial scale (>1 MW thermal capacity), not for domestic use. Two different grades are specified....
NEN-EN 16900
August 1, 2015
Fast pyrolysis bio-oils for industrial boilers - Requirements and test methods
NEN-EN 16900 specifies requirements and test methods for fast pyrolysis bio-oils for boiler use at industrial scale (>1 MW thermal capacity), not for domestic use. Two different grades are specified....
Advertisement