NEN-EN 1888-1

Child use and care articles - Wheeled child conveyances - Part 1: Pushchairs and prams

inactive
Organization: NEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 113
ICS Code (Equipment for children): 97.190
scope:

This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and additional 20 kg on any integrated platform on which a child can stand. This European Standard does not cover toys, baby carriers fitted with wheels; pushchairs and prams propelled by a motor and pushchairs and prams designed for children with special needs. Where a pushchair or pram or any part of the pushchair or pram has several functions or can be converted into another function it should comply with relevant standard(s).

Document History

June 1, 2022
Child care articles - Wheeled child conveyances - Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...
April 1, 2021
Child care articles - Wheeled child conveyances - Part 1: Pushchairs and prams
A description is not available for this item.
January 1, 2019
Child care articles - Wheeled child conveyances - Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...
NEN-EN 1888-1
December 1, 2016
Child use and care articles - Wheeled child conveyances - Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and additional 20 kg on any...
November 1, 2015
Child care articles - Wheeled child conveyances - Part 1: Pushchairs and pram body
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and additional 20 kg on any...
Advertisement