NEN-EN 1993-1-11/NB

National Annex to NEN-EN 1993-1-11 Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components (including C1:2009)

active
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 9
ICS Code (Technical aspects): 91.010.30
ICS Code (Bridge construction): 93.040
ICS Code (Steel structures): 91.080.13

Document History

December 1, 2011
Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components
Gives design rules for structures with tension c omponents made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. This standard also gives...
NEN-EN 1993-1-11/NB
April 1, 2011
National Annex to NEN-EN 1993-1-11 Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components (including C1:2009)
A description is not available for this item.
September 1, 2009
National Annex to NEN-EN 1993-1-11 Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components
A description is not available for this item.
May 1, 2009
Eurocode 3 - Design of steel structures - Part 1-11: Design of structures with tension components
A description is not available for this item.
November 1, 2007
Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components
Gives design rules for structures with tension c omponents made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. This standard also gives...
Advertisement