NEN-EN 1964-2
Transportable gas cylinders - Specification for the design and construction of refilable transportable seamless steel gas cylinders of capacity from 0,5 litres up to and including 150 litres - Part 2: Tensile strength (R[m] max.) ≥ 1100 N/mm²
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Sets out minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litres up to and including 150 litres for compressed, liquefied and dissolved gases. This standard is applicable to cylinders with a value of R(m) max.≥ 1100 MPa.
Document History
October 1, 2001
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1100 MPa and above
Sets out minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of...
NEN-EN 1964-2
September 1, 1998
Transportable gas cylinders - Specification for the design and construction of refilable transportable seamless steel gas cylinders of capacity from 0,5 litres up to and including 150 litres - Part 2: Tensile strength (R[m] max.) ≥ 1100 N/mm²
Sets out minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of...