NEN-EN 2870/AC

Aerospace Series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315°C

active, Most Current
Organization: NEN
Publication Date: 1 November 1996
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NEN-EN 2870/AC
November 1, 1996
Aerospace Series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315°C
A description is not available for this item.
July 1, 1996
Aerospace Series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315°C
Specifies the characteristics og bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated.
Advertisement