NEN-EN 3526
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1180 MPa
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6);Air melted;Hardened and tempered;Sheet and strip;0,5 mm ≤ a ≤ 6 mm;980 MPa ≤ Rm ≤ 1180 MPa
Document History
January 1, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1180 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheets and strips
0,5 mm ≤ α ≤ 6 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace...
April 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted -Hardened and tempered - Sheet and strip - 0,5 mm ≤ a ≤6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheet and strip
0,5 mm ≤ a ≤ 6 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace...
NEN-EN 3526
April 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1180 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6);Air melted;Hardened and tempered;Sheet and strip;0,5 mm ≤ a ≤ 6 mm;980 MPa ≤ Rm ≤ 1180 MPa