NEN-ISO 20703
Gas cylinders - Refillable welded aluminium-alloy cylinders - Design, construction and testing
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable, transportable, welded aluminium-alloy gas cylinders of water capacities from 0,5 l up to and including 150 l, and of a test pressure not greater than 60 bar (6 MPa) for compressed, liquefied and dissolved gases. This International Standard includes requirements for spherical receptacles and cylinders made from seamless bodies with welded non-pressure-bearing
Document History